EN
  • EN
  • DE

LP2988ILD-3.3

Part No LP2988ILD-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (4x4)
Family Name LP2988
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP2988ILD-3.3CT, LP2988ILD-3.3TR-NDR, *LP2988ILD-3.3, LP2988ILD33, LP2988ILD-3.3TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877895-LP2988ILD-3.3
Ultra Librarian 3D Model Ultra Librarian LP2988ILD-3.3 CAD Model

Description

The LP2988ILD-3.3 is a high-performance, micro-power, low-noise voltage regulator from Texas Instruments, designed to provide a stable power supply for sensitive electronic components. This advanced linear regulator offers a fixed output voltage of 3.3V with an impressive dropout voltage and a maximum output current of 200 mA. The device is especially suitable for battery-powered applications due to its low quiescent current.

Key Features

  • High Accuracy: The output voltage is precise with a tolerance of ±0.5%, ensuring reliable and consistent performance for critical applications.
  • Low Dropout Voltage: With a dropout voltage as low as 280 mV at full load, the LP2988ILD-3.3 maintains efficiency and provides a stable output even when the supply voltage is close to the output voltage.
  • Low Noise: This regulator is designed to minimize noise, making it ideal for noise-sensitive applications like RF circuits and precision instrumentation.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR performance ensures that the output remains stable despite variations in the input voltage.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating.
  • Stable with Low ESR Capacitors: The LP2988ILD-3.3 is stable with ceramic capacitors, which can be advantageous in terms of size, cost, and performance.

Applications

The LP2988ILD-3.3 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Cellular phones and PDAs
  • Laptop and notebook computers
  • Reference voltage sources
  • Analog-to-digital converters

Package and Quality

The LP2988ILD-3.3 is available in an 8-lead LLP package that is both compact and easy to mount on a variety of PCB layouts. Texas Instruments is committed to the highest quality and reliability standards, and this product is no exception, offering both performance and durability for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess