EN
  • EN
  • DE

LT3022EMSE-1.8#PBF

Part No LT3022EMSE-1.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A 16MSOP / LDO Regulator Pos 1.8V 1A 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.285V @ 1A
Output Current 1A
Operating Supply Current 3.5mA ~ 36mA
PSRR 66dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 780923-LT3022EMSE-1.8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3022-1.8
Introduction Date April 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3022EMSE-1.8#PBF CAD Model

Description

LT3022EMSE-1.8#PBF - Low Dropout Linear Regulator

The LT3022EMSE-1.8#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a fixed output voltage of 1.8V. This regulator is capable of providing up to 1A of output current with a very low dropout voltage, making it an excellent choice for applications requiring efficient power conversion with minimal power loss.

Key Features:

  • Output Voltage: Fixed 1.8V, suitable for a wide range of low-voltage applications.
  • Output Current: Capable of delivering up to 1A, making it ideal for powering small to medium-sized loads.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, reducing heat and improving system reliability.
  • Stable with Low ESR Ceramic Capacitors: Offers stable performance with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the load from damage due to excessive current or temperature.
  • Noise Reduction: Low output noise makes this LDO suitable for noise-sensitive applications such as RF or precision measurement systems.
  • Adjustable Soft-Start Function: Allows for controlled ramp-up of the output voltage, which can prevent inrush current-related issues at startup.

Applications:

  • Portable Electronics
  • Microprocessor Power Supplies
  • Wireless and DSL Modems
  • Linear Power Supplies

The LT3022EMSE-1.8#PBF is packaged in a compact MSOP-12 (Medium Shrink Outline Package), which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for designers looking to improve power efficiency and performance in their electronic systems.

With Linear Technology's reputation for high-quality power management solutions, the LT3022EMSE-1.8#PBF LDO is a reliable and efficient choice for maintaining stable voltages in a variety of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5351 $52.6755
12+ $8.6442 $103.7304
18+ $8.3741 $150.7338
25+ $8.1039 $202.5975
32+ $7.8338 $250.6816
43+ $7.0234 $302.0062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess