EN
  • EN
  • DE

LP2989AILD-5.0

Part No LP2989AILD-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout RegulatorFor Use with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 8WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.65V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 175μA
Maximum Supply Current 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LP2989
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203123-LP2989AILD-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2989AILD-5.0 CAD Model

Description

The LP2989AILD-5.0 is a highly precise voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LP2989 series, known for its exceptional stability and accuracy in managing power supply within electronic circuits.

Key Features:

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Output Current: Capable of delivering up to 500 mA of load current.
  • Low Dropout: Offers a low dropout performance, which enhances efficiency and allows operation close to the input voltage.
  • Low Noise: Designed for low noise output, making it suitable for noise-sensitive applications such as audio and RF circuits.
  • Stable with Low ESR Capacitors: Stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design.
  • High Precision: Maintains a tight output voltage tolerance, ensuring reliable performance for sensitive electronics.
  • Thermal Protection: Integrated thermal protection circuitry prevents damage from overheating.
  • Power Good (PG) Output: Features a power good output that indicates when the output voltage is within specifications.

Applications:

The LP2989AILD-5.0 is ideal for a wide range of applications where a stable and precise voltage is required. It is commonly used in:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive electronics
  • Telecommunications equipment
  • Analog and digital circuits

Package and Availability:

This voltage regulator is available in an 8-lead LLP package, which is compact and suitable for space-constrained applications. The LP2989AILD-5.0 is widely available through Texas Instruments and authorized distributors, ensuring easy procurement for both prototyping and large-scale production needs.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheet for the LP2989AILD-5.0 voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2522 $55.5132
14+ $7.5916 $106.2824
21+ $7.3544 $154.4424
29+ $7.1171 $206.3959
37+ $6.8799 $254.5563
49+ $6.1682 $302.2418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess