EN
  • EN
  • DE

LP2992AIM5-1.5/NOPB

Part No LP2992AIM5-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.25A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.85V @ 250mA
Output Current 250mA
Operating Supply Current 95μA to 4mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1056356-LP2992AIM5-1.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Power Management, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LP2992AIM5-1.5/NOPB CAD Model

Description

Product Overview: LP2992AIM5-1.5/NOPB

The LP2992AIM5-1.5/NOPB is a high-performance, low-dropout linear regulator from Texas Instruments designed to maintain precision voltage control in a variety of applications. This regulator provides a fixed output voltage of 1.5V with an impressive accuracy of ±0.5% at room temperature and ±1% over the full operating temperature range, ensuring reliable operation for sensitive electronic components.

With a low dropout voltage of typically 250mV at 250mA load, the LP2992AIM5-1.5/NOPB is highly efficient and can operate close to the input voltage while still providing stable output. This feature makes it particularly suitable for battery-powered devices where maximizing battery life is crucial. The device is capable of delivering an output current of up to 250mA, making it a versatile choice for a wide range of low-power applications.

The LP2992AIM5-1.5/NOPB comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It also includes several built-in protection features such as thermal shutdown and short-circuit protection, enhancing the safety and longevity of the end product. Additionally, the device has a low ground pin current (typically 850µA at 250mA load), which further improves the overall efficiency.

This regulator requires a very low external component count, needing only a 1µF output capacitor for stability, which can be ceramic, tantalum, or aluminum electrolytic, providing designers with flexibility in their choice of components. The LP2992AIM5-1.5/NOPB also features a low noise output, which makes it suitable for RF and analog circuits that require a clean power supply.

The "NOPB" suffix indicates that this product is part of Texas Instruments' green initiative, meaning it is lead-free and RoHS compliant. This commitment to environmental sustainability makes the LP2992AIM5-1.5/NOPB an excellent choice for eco-conscious applications and for companies aiming to meet stringent environmental regulations.

In summary, the LP2992AIM5-1.5/NOPB from Texas Instruments is a reliable, efficient, and versatile linear voltage regulator that offers precision, low dropout, and ease of use for designers working on a variety of low-power electronic devices.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess