EN
  • EN
  • DE

LP2998MA/NOPB

Part No LP2998MA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description DDR Termination Regulator | IC REG CONV DDR 1OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Converter, DDR
Parts Input Voltage (V) 2.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LP2998
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1203204-LP2998MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2998MA/NOPB CAD Model

Description

The LP2998MA/NOPB is a specialized integrated circuit designed and manufactured by Texas Instruments, renowned for their expertise in creating high-performance electronic components. This product is a DDR Termination Regulator that provides a precise, low-noise, and fast transient response power supply for active termination buses in DDR SDRAM memory systems.

Key Features:

  • High Accuracy: The LP2998MA/NOPB delivers a tight output voltage tolerance, crucial for maintaining the integrity of the data read from and written to DDR memory.
  • Low Noise: Engineered to minimize noise, an essential feature for ensuring the stability of memory operations and the overall performance of the system.
  • Sink and Source Capability: This regulator can both sink and source current, which is necessary for maintaining a stable termination voltage regardless of the transient load demands of the memory bus.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from damage due to excessive temperatures.
  • Power-Saving Mode: The LP2998MA/NOPB features a power-saving mode that reduces power consumption when the memory enters a low-power state.

Applications:

The LP2998MA/NOPB is ideal for various applications that require stable voltage termination for DDR SDRAM, including:

  • Desktop and Laptop Computers
  • Servers
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Computing Systems

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The LP2998MA/NOPB is no exception, and it is designed to meet the stringent requirements of the modern electronic industry. It is available in a small footprint, providing a compact and efficient solution for space-constrained applications.

Environmental Compliance:

The LP2998MA/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the ecological impact.

In summary, the LP2998MA/NOPB from Texas Instruments is a reliable and efficient solution for DDR memory systems, ensuring optimal performance and stability in a wide range of electronic products.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3760 $55.0400
90+ $1.1290 $101.6100
140+ $1.0937 $153.1180
190+ $1.0584 $201.0960
245+ $1.0232 $250.6840
330+ $0.9173 $302.7090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess