EN
  • EN
  • DE
  • IT

LP38512TJ-ADJ/NOPB

Part No LP38512TJ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 1.5A TO-263-5 Thin
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-5 Thin
Case / Package TO-263-5 Thin
Family Name LP38512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP38512TJ-ADJDKR, LP38512TJ-ADJTR, LP38512TJADJNOPB, LP38512TJ-ADJDKR-ND, LP38512TJ-ADJ/NOPBCT, LP38512TJ-ADJ/NOPBDKR, -LP38512TJ, LP38512TJ-ADJCT, -LP38512TJ-ADJ-NDR, *LP38512TJ-ADJ/NOPB, LP38512TJ-ADJCT-ND, LP38512TJ-ADJTR-ND, LP38512TJ-ADJ/NOPBTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923594-LP38512TJ-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38512TJ-ADJ/NOPB CAD Model

Description

The LP38512TJ-ADJ/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments designed to provide precise voltage regulation with a flexible output voltage. This device is ideal for a wide range of applications, including industrial, automotive, and consumer electronics, where stable and reliable power supply is crucial.

Key Features

  • Adjustable Output Voltage: The LP38512TJ-ADJ/NOPB offers an adjustable output voltage range, allowing designers to tailor the output to their specific needs. This flexibility makes it suitable for powering a variety of ICs and systems.
  • High Accuracy: This LDO provides excellent regulation with a low dropout voltage, ensuring a stable output even when the input voltage is close to the output voltage. This high accuracy is vital for sensitive electronic components.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and the overall system from the potential damage due to overheating.
  • Current Limit Protection: To further enhance its safety features, the LP38512TJ-ADJ/NOPB incorporates current limit protection, preventing damage to the regulator and the load in the event of an output short circuit or excessive load conditions.
  • Low Noise: This LDO is designed to minimize noise, making it an excellent choice for noise-sensitive applications such as audio or RF circuits.
  • Power Good (PG) Output: A "power good" output indicator provides a signal when the output voltage is within its nominal range, which is useful for sequencing in complex power systems.

Applications

  • Industrial and Instrumentation
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Consumer Electronics
  • Portable Devices

The LP38512TJ-ADJ/NOPB LDO from Texas Instruments is a reliable and versatile solution for applications requiring a high-quality power supply. Its adjustable output voltage, combined with its protection features and low noise operation, make it an excellent choice for a broad range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9281 $59.1372
28+ $4.0435 $113.2180
43+ $3.9172 $168.4396
60+ $3.7909 $227.4540
77+ $3.6644 $282.1588
103+ $3.2854 $338.3962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess