EN
  • EN
  • DE

LP3852ES-3.3

Part No LP3852ES-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5-A Fast Response Ultra-Low Dropout Linear Regulators | IC REG LIN 3.3V 1.5A DDPAK/TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.38V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 3mA
Maximum Supply Current 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3852
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203293-LP3852ES-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3852ES-3.3 CAD Model

Description

Product Overview: Texas Instruments LP3852ES-3.3 Low Dropout Regulator

The Texas Instruments LP3852ES-3.3 is a high-performance, low dropout (LDO) voltage regulator designed to offer a stable and reliable power supply for a wide array of applications. This LDO regulator is capable of delivering a fixed output voltage of 3.3V with an output current of up to 1.5A, making it an ideal choice for powering sensitive electronic circuits that require a consistent voltage level.

Key Features

  • Fixed Output Voltage: The LP3852ES-3.3 provides a stable 3.3V output, which is essential for powering logic circuits and microcontrollers that operate at this voltage level.
  • High Output Current: With the ability to deliver up to 1.5A of output current, this LDO regulator can support a range of power-intensive applications.
  • Low Dropout Voltage: The low dropout characteristic ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall efficiency.
  • Fast Transient Response: The device is designed to respond quickly to changes in load conditions, maintaining output voltage stability and protecting downstream components.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device against overcurrent and overheating, enhancing the longevity and reliability of both the regulator and the overall system.

Applications

The LP3852ES-3.3 is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Computing Devices
  • Networking Equipment

Package and Availability

The Texas Instruments LP3852ES-3.3 is available in a surface-mount TO-263 package, which is suitable for automated assembly processes and offers good thermal performance. Its compact size and low profile make it an excellent choice for space-constrained applications. For detailed information about pricing and availability, customers should contact Texas Instruments or authorized distributors.

Overall, the LP3852ES-3.3 from Texas Instruments is a robust and efficient solution for applications requiring a stable 3.3V power supply with high current capabilities.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5249 $52.1992
19+ $5.3538 $101.7222
29+ $5.1865 $150.4085
40+ $5.0192 $200.7680
52+ $4.8519 $252.2988
69+ $4.3500 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess