EN
  • EN
  • DE
  • IT

LP3855EMP-2.5/NOPB

Part No LP3855EMP-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.5A SOT223-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.44V @ 1.5A
Output Current 1.5A
Operating Supply Current 3mA to 10mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-5
Win Source Part Number 1056428-LP3855EMP-2.5/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP3855EMP-2.5/NOPB CAD Model

Description

The LP3855EMP-2.5/NOPB is a low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments. This high-performance component is engineered to maintain a steady 2.5V output voltage with a maximum output current of 1.5A, making it a reliable choice for a broad range of applications.

Key Features

  • Output Voltage: Fixed at 2.5V with high accuracy.
  • Output Current: Capable of delivering up to 1.5A.
  • Dropout Voltage: Low dropout performance ensures efficiency, with a typical dropout of 380mV at full load.
  • Thermal Performance: Enhanced thermal performance with over-temperature protection.
  • Stability: Stable with low-ESR ceramic capacitors, reducing the size of passive components.
  • Protection Features: Built-in overcurrent and overtemperature protection to safeguard the device and the load.
  • Adjustable Versions: Also available in adjustable versions for application-specific voltage requirements.
  • Package: Available in a small SOT-223 package, ideal for space-constrained applications.
  • Green Product: The NOPB designation indicates that the device is lead-free and RoHS compliant.

Applications

The LP3855EMP-2.5/NOPB is suitable for a variety of electronic devices and systems, including:

  • FPGAs, DSPs, and microprocessors that require a stable power supply.
  • Telecommunication infrastructure and networking equipment.
  • Consumer electronics such as set-top boxes and audio/visual devices.
  • Industrial and automotive applications requiring low voltage regulation.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP3855EMP-2.5/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and dependability for critical applications.

For detailed specifications, technical documentation, and application support, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Fremont Micro Devices USA
Lowest to $0.0737
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2102 $56.7540
650+ $0.1725 $112.1250
1,010+ $0.1671 $168.7710
1,390+ $0.1617 $224.7630
1,795+ $0.1564 $280.7380
2,400+ $0.1402 $336.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,800 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess