EN
  • EN
  • DE

LP3871EMP-1.8

Part No LP3871EMP-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 800MA SOT223-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.35V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 5mA
Maximum Supply Current 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-5, TO-261AB
Supplier Device Package SOT-223-5
Family Part Number LP3871
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203424-LP3871EMP-1.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3871EMP-1.8 CAD Model

Description

The LP3871EMP-1.8 is a high-performance, fast-response voltage regulator designed by Texas Instruments, tailored for use in a wide variety of applications. This low-dropout (LDO) linear regulator delivers a fixed output voltage of 1.8V, making it an ideal choice for systems that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Fixed at 1.8V, suitable for powering low-voltage logic and ICs.
  • High Accuracy: Maintains tight regulation with an accuracy of ±1.5%, ensuring reliable performance for sensitive electronics.
  • High Current Capability: Capable of delivering up to 800mA of continuous output current, providing sufficient power for a variety of applications.
  • Low Dropout: Operates with a very low dropout voltage, which enhances efficiency and allows operation with minimal input-to-output voltage differential.
  • Fast Transient Response: Quickly responds to changes in load, preserving output voltage stability under dynamic conditions.
  • Thermal Shutdown Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limit Protection: Built-in current limit helps prevent damage to the regulator and the downstream circuitry in the event of an output overload.

Applications

The LP3871EMP-1.8 is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • FPGAs and DSPs
  • Microprocessor and Microcontroller Systems
  • Communication Equipment

Package and Availability

This voltage regulator is available in a small SOT-223 package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production. For detailed specifications, application notes, and additional resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess