EN
  • EN
  • DE

LP3872ES-2.5

Part No LP3872ES-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP3872/LP3875 1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 2.5V 1.5A DDPAK/TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.55V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 5mA
Maximum Supply Current 15mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3872
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203449-LP3872ES-2.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3872ES-2.5 CAD Model

Description

The LP3872ES-2.5 is a low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is capable of delivering up to 1.5A of continuous output current with a fixed output voltage of 2.5V, which makes it an ideal choice for a wide range of applications requiring a stable and precise voltage supply.

Key Features

  • Output Voltage: Fixed at 2.5V, providing a stable and reliable power source for sensitive electronic components.
  • High Output Current: Capable of delivering 1.5A of continuous output current, suitable for powering a variety of devices.
  • Low Dropout Voltage: Features a low dropout voltage, enabling it to maintain regulation with minimal input-to-output voltage difference, which is essential for battery-powered applications.
  • Excellent Load Regulation: Maintains a consistent output voltage even with changes in load, ensuring device performance and reliability.
  • Thermal Protection: Integrated thermal shutdown protection helps prevent damage from overheating, enhancing the product's longevity.
  • Adjustable Output: While the device comes with a fixed 2.5V output, it also offers the flexibility to adjust the voltage with external resistors for specific application requirements.

Applications

The LP3872ES-2.5 is versatile and can be used in various applications, including:

  • Post-regulation for switching supplies
  • Microprocessor and microcontroller power supplies
  • Linear power supplies
  • Peripheral power supplies

Package and Availability

This LDO is available in a TO-263 package, which is suitable for surface-mount technology (SMT) and provides adequate heat dissipation for the device. TI ensures the availability of this component through its extensive distribution network, catering to both large-scale production and prototyping needs.

Conclusion

The LP3872ES-2.5 from Texas Instruments stands out as a robust, reliable, and efficient LDO regulator, perfect for applications that demand a high-quality power supply. Its combination of features and performance makes it a go-to choice for designers and engineers across various industries.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3433 $52.1196
29+ $3.5638 $103.3502
44+ $3.4524 $151.9056
60+ $3.3410 $200.4600
78+ $3.2297 $251.9166
104+ $2.8956 $301.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess