EN
  • EN
  • DE

LP38798SDX-ADJ/NOPB

Part No LP38798SDX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 800MA 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 12-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-WSON (4x4)
Family Name LP38798
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP38798SDX-ADJ/NOPB-ND, -LP38798SDX, 296-43302-2, 296-43302-1, -296-43302-1-ND, 296-43302-6
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877920-LP38798SDX-ADJ/NOPB
Ultra Librarian 3D Model Ultra Librarian LP38798SDX-ADJ/NOPB CAD Model

Description

Product Overview: LP38798SDX-ADJ/NOPB

The LP38798SDX-ADJ/NOPB is a high-performance, low-dropout (LDO) linear regulator from Texas Instruments, designed to meet the rigorous power supply requirements of modern applications. This adjustable voltage regulator is capable of delivering up to 800 mA of continuous current with a dropout voltage of typically 40 mV at full load, ensuring efficient operation even under tight voltage differentials between the input and output.

Key Features

  • Adjustable Output: The LP38798SDX-ADJ/NOPB features an adjustable output voltage range from 1.2V to 5.5V, allowing for flexible use in various applications by setting the output voltage with external resistors.
  • High Accuracy: This device boasts excellent regulation with an accuracy of ±1% over line, load, and temperature, making it suitable for precision applications.
  • Low Dropout Voltage: The low dropout voltage helps in maintaining regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic output capacitors, which have low equivalent series resistance (ESR), reducing the size and cost of the capacitors needed.
  • Power Good (PG) Output: An integrated power good output can be used for power sequencing and supervisory functions, providing a signal when the output voltage is within regulation.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards it from damage due to overheating.

Applications

The LP38798SDX-ADJ/NOPB is suitable for a wide range of applications, including:

  • RF and Analog Circuits
  • FPGAs, DSPs, and Microprocessors
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Industrial and Automotive Electronics

Reliability and Quality

Encased in a small 6-pin WSON package, the LP38798SDX-ADJ/NOPB is designed for space-constrained applications. Texas Instruments is renowned for its commitment to quality, and this product is no exception. It is RoHS compliant and is designed to meet the reliability standards required in industrial and commercial applications. This LDO regulator is an ideal choice for designers looking for a reliable and versatile power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4948 $52.3908
43+ $2.3369 $100.4867
67+ $2.2579 $151.2793
96+ $2.1000 $201.6000
124+ $2.0211 $250.6164
155+ $1.9422 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,301 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess