EN
  • EN
  • DE

LP3881EMR-1.2/NOPB

Part No LP3881EMR-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.8A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.19V @ 800mA
Output Current 800mA
Operating Supply Current 30μA to 8mA
PSRR 80dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1056529-LP3881EMR-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3881EMR-1.2/NOPB CAD Model

Description

Product Overview: LP3881EMR-1.2/NOPB

The LP3881EMR-1.2/NOPB is a high-performance, fast response series from Texas Instruments designed to maintain a stable, precise voltage level. This low-dropout (LDO) linear voltage regulator offers a fixed output voltage of 1.2V, which is ideal for a wide range of applications, including sensitive RF and analog circuitry that requires a stable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, suitable for low-voltage operations in modern electronic applications.
  • High Current Capability: With an ability to deliver up to 800mA of continuous current, it can power a variety of components without compromising performance.
  • Low Dropout Voltage: The LDO regulator operates with a minimal difference between the input and output voltages, which enhances efficiency and allows operation with a low input voltage.
  • Fast Transient Response: The LP3881EMR-1.2/NOPB is designed to respond quickly to changes in load, which helps to maintain a stable output voltage during sudden demand spikes.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Current Limit Protection: It also incorporates current limit protection to safeguard against overcurrent conditions that could potentially harm the regulator and the connected load.

Applications

The LP3881EMR-1.2/NOPB is versatile and can be used in various applications, including:

  • RF: Powering RF circuits that require clean and stable voltage supplies.
  • High-Speed Analog Circuits: Ideal for circuits that are sensitive to voltage fluctuations.
  • Microprocessors and DSPs: Providing a stable power source for CPUs and digital signal processors.
  • Portable Devices: Suitable for battery-powered applications due to its low dropout and high efficiency.

Package and Quality

The LP3881EMR-1.2/NOPB comes in a compact, surface-mount package that is RoHS compliant and lead-free, ensuring it meets current environmental standards. Texas Instruments' commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess