EN
  • EN
  • DE

LP3882EMR-1.8

Part No LP3882EMR-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V 1.5A 8SO PWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO PowerPad
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LP3882
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923600-LP3882EMR-1.8
Ultra Librarian 3D Model Ultra Librarian LP3882EMR-1.8 CAD Model

Description

The LP3882EMR-1.8 is a high-performance, fast-transient response, low-dropout regulator designed by Texas Instruments. This regulator is capable of providing an output current of 1.5A while maintaining a low dropout voltage, making it an ideal choice for a wide range of applications that require stable and efficient power supply solutions.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for powering advanced microprocessors and other digital ICs.
  • High Output Current: With an output current capability of up to 1.5A, this LDO can handle high-load conditions with ease.
  • Low Dropout Voltage: The LP3882EMR-1.8 maintains performance with a minimal difference between the input and output voltages, enhancing power efficiency.
  • Fast Transient Response: The regulator reacts swiftly to changes in load, ensuring stable output voltage even during rapid load fluctuations.
  • Thermal Protection: Integrated thermal protection prevents the device from overheating, enhancing system reliability.
  • Adjustable Output: Although the device comes with a fixed output, it also offers an adjustable version for applications that require a specific output voltage.

Applications

The LP3882EMR-1.8 is versatile and can be used in various applications, including but not limited to:

  • FPGA and DSP power supplies
  • Networking and communication equipment
  • Consumer electronics
  • Server and storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3882EMR-1.8 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term reliability and performance.

Ordering Information

The LP3882EMR-1.8 is available in a small-footprint surface-mount package, making it suitable for compact PCB layouts. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7737 $52.6422
14+ $7.1990 $100.7860
22+ $6.9740 $153.4280
30+ $6.7490 $202.4700
39+ $6.5241 $254.4399
52+ $5.8492 $304.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess