EN
  • EN
  • DE

LP38856S-0.8

Part No LP38856S-0.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3A Fast-Response High-Accuracy LDO Linear Regulator with Enable | IC REG LIN 0.8V 3A DDPAK/TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Maximum Dropout Voltage 0.45V at 3A
Output Current 3A
Current - Quiescent (Iq) 300μA
Maximum Supply Current 15mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP38856
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1203599-LP38856S-0.8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38856S-0.8 CAD Model

Description

Introducing the LP38856S-0.8: A High-Performance LDO Regulator from Texas Instruments

The LP38856S-0.8 is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced regulator offers a fixed output voltage of 0.8V, making it an ideal choice for modern, low-voltage applications that require a stable and efficient power supply.

Key Features of the LP38856S-0.8

  • High Accuracy: The LP38856S-0.8 boasts an impressive output voltage accuracy of ±1.5%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a very low dropout voltage, this LDO regulator maintains regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • High Current Capacity: Capable of delivering up to 3A of continuous output current, the LP38856S-0.8 can power a wide range of high-performance integrated circuits and microprocessors.
  • Fast Transient Response: The device is engineered to provide a quick response to fast load changes, a feature that is particularly important in maintaining voltage stability in dynamic systems.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Low Noise: This LDO regulator is optimized for low noise operation, making it suitable for noise-sensitive applications such as RF and precision analog circuits.

Applications

The LP38856S-0.8 is versatile and can be used in a variety of applications, including:

  • FPGAs and DSPs power supplies
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Portable and battery-powered equipment

With its robust feature set, the LP38856S-0.8 is an excellent choice for design engineers looking for a high-quality, reliable power management solution. Texas Instruments' commitment to innovation ensures that this LDO regulator will help to optimize the performance and efficiency of your electronic designs.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments website or consult the LP38856S-0.8 datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess