EN
  • EN
  • DE

LP3907QTLX-VXSS/NOPB

Part No LP3907QTLX-VXSS/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BCK/LINEAR SYNC 25MSMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 1.8V, 1A
Voltage/Current - Output 2 3.3V, 600mA
Voltage/Current - Output 3 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 2.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 25-uSMD
Win Source Part Number 1056632-LP3907QTLX-VXSS/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3907QTLX-VXSS/NOPB CAD Model

Description

The LP3907QTLX-VXSS/NOPB is a versatile power management integrated circuit (PMIC) from the renowned manufacturer Texas Instruments (TI). This advanced component is designed to cater to the power requirements of various electronic applications, particularly those that demand compact, efficient, and reliable power solutions.

Key Features:

  • Integrated Power Solution: The LP3907 combines multiple power management functionalities into a single package, which includes dual step-down DC/DC converters and dual low-dropout regulators (LDOs). This integration helps in reducing the component count and simplifies the power supply design.
  • High Efficiency: The DC/DC converters are based on a high-frequency PWM architecture that enables efficient power conversion, which is essential for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Adjustable Output: The output voltage of the converters and LDOs can be adjusted through external resistors, providing design flexibility to match the voltage requirements of various loads.
  • Low Noise: The LP3907 is designed to offer low output voltage ripple and noise, making it suitable for powering noise-sensitive circuits such as RF and audio components.
  • Thermal Protection: The device includes over-temperature protection that safeguards the IC from damage due to excessive heat.
  • Small Package: The LP3907 is available in a compact QFN package, which is ideal for space-constrained applications.

Applications:

The LP3907QTLX-VXSS/NOPB is a highly adaptable PMIC that can be used in a wide range of applications. It is particularly suited for portable electronics, such as smartphones, tablets, and digital cameras, where efficient power management is critical. Additionally, it can be used in wireless peripherals, IoT devices, and other embedded systems that require stable and efficient power supplies.

Quality and Reliability:

As with all Texas Instruments products, the LP3907QTLX-VXSS/NOPB is manufactured to meet high-quality standards, ensuring reliable performance in a variety of operating conditions. Its robust design and built-in protection features make it a preferred choice for designers looking for a trusted power management solution.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2733 $50.0126
54+ $1.8653 $100.7262
84+ $1.8070 $151.7880
115+ $1.7487 $201.1005
148+ $1.6905 $250.1940
198+ $1.5156 $300.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess