EN
  • EN
  • DE
  • IT

LP3907SQ-PJXIX/NOPB

Part No LP3907SQ-PJXIX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual High-Current Step-Down DC-DC and Dual Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Function Any Function
Number of Outputs 4
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 1.2V, 1A
Voltage/Current - Output 2 3.3V, 600mA
Voltage/Current - Output 3 1.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 1203648-LP3907SQ-PJXIX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP3907
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP3907SQ-PJXIX/NOPB CAD Model

Description

Product Overview: LP3907SQ-PJXIX/NOPB

The LP3907SQ-PJXIX/NOPB is a highly integrated power management IC from Texas Instruments, designed to cater to a wide array of applications requiring efficient power solutions. This advanced component combines a dual step-down DC/DC converter with dual linear regulators, providing a comprehensive power management system in a single, compact package.

Key Features

  • Integrated Power Solutions: The LP3907SQ-PJXIX/NOPB integrates two efficient step-down DC/DC converters and two linear regulators, simplifying the design process and reducing external component count.
  • Adjustable Output Voltage: The device offers the flexibility to adjust output voltage settings through external resistors, which allows designers to tailor the power supply to specific requirements.
  • High Efficiency: The DC/DC converters are designed for high efficiency, which helps in reducing power loss and improving battery life in portable applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the reliability and longevity of the product.
  • Low Standby Current: The LP3907SQ-PJXIX/NOPB features a low standby current, which is critical for battery-powered devices, helping to minimize power consumption when the device is in idle mode.

Applications

The versatility of the LP3907SQ-PJXIX/NOPB makes it suitable for a broad range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3907SQ-PJXIX/NOPB is no exception. The device is available in a 24-pin WQFN (RGE) package, providing a compact footprint for space-constrained applications. Furthermore, being a product from Texas Instruments, customers can expect robust support and reliability.

Environmental Compliance

The LP3907SQ-PJXIX/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability and ensuring compatibility with the latest environmental standards in electronics manufacturing.

You May Also Be Interested in

Micrel
Digital Power Management IC 2MHz, 600mA DC/DC w/Dual 300mA/300mA Low VIN LDOs
Need more? Email Us
Analog Devices Inc.
DUAL 800MA BUCK REG W/2 300MA LD
Lowest to $4.1819
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC REG QD BUCK/BST/LNR 38ETSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Intersil Corporation
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface
Lowest to $3.0426
International Rectifier
DUAL SYNCHRONOUS PWM CONTROLLER WITH CURRENT SHARING CIRCUITRY AND LDO CONTROLLER
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $28.5113
Analog Devices Inc.
IC REG DL BUCK/LNR SYNC 10LFCSP
Lowest to $2.8943

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess