EN
  • EN
  • DE

LP3940IMPX-3.3

Part No LP3940IMPX-3.3
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828121-LP3940IMPX-3.3
Ultra Librarian 3D Model Ultra Librarian LP3940IMPX-3.3 CAD Model

Description

Product Overview: Texas Instruments LP3940IMPX-3.3

The LP3940IMPX-3.3 is a versatile, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to deliver a fixed output voltage of 3.3V, which makes it an ideal choice for stabilizing voltage in a variety of electronic applications. The LP3940IMPX-3.3 is part of the larger LP3940 series, known for their reliability and efficiency in power management tasks.

With its compact SOT-23 package, the LP3940IMPX-3.3 is designed for space-constrained applications. It is capable of supplying an output current of up to 150mA, which is sufficient for low-power devices such as microcontrollers, sensors, and other digital circuits that require a stable power supply. Its low dropout voltage ensures that the regulator can maintain a constant output even when the input voltage is very close to the output voltage, thereby enhancing the efficiency of the overall system.

The LP3940IMPX-3.3 also comes with built-in protection features that safeguard the device and the system it powers. These include over-current protection, which prevents damage from high current draw, and thermal shutdown, which protects the regulator from overheating. Additionally, the device has a low quiescent current, which minimizes power consumption when the load is light or in standby mode, making it an excellent choice for battery-powered applications.

Installation and integration of the LP3940IMPX-3.3 into a circuit are straightforward, thanks to its industry-standard pinout and surface-mount package. Engineers and designers will appreciate the ease with which this regulator can be incorporated into their designs, as well as the peace of mind that comes from using a product from Texas Instruments, a company known for its high-quality components and excellent support.

In summary, the LP3940IMPX-3.3 is a reliable and efficient solution for providing a fixed 3.3V output voltage. Its compact size, low dropout performance, and protection features make it an excellent choice for a wide range of electronic applications, especially where space and power efficiency are critical.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess