EN
  • EN
  • DE
  • IT

LP3985ITLX-5.0/NOPB

Part No LP3985ITLX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000399-LP3985ITLX-5.0/NOPB
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-WFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.41x1.08)
Ultra Librarian 3D Model Ultra Librarian LP3985ITLX-5.0/NOPB CAD Model

Description

The LP3985ITLX-5.0/NOPB is a high-performance, low dropout (LDO) linear voltage regulator from Texas Instruments, designed to provide a fixed output of 5.0V with a maximum current of 150mA. This component is ideal for battery-powered applications due to its low quiescent current and excellent power supply rejection ratio (PSRR).

Key Features

  • Output Voltage: Fixed 5.0V with excellent load and line regulation.
  • Output Current: Capable of delivering up to 150mA of continuous current.
  • Low Dropout Voltage: Typically 280mV at 150mA load, enabling efficient operation even with very low input-to-output voltage differentials.
  • High PSRR: Provides superior power supply noise rejection, making it suitable for RF and other noise-sensitive applications.
  • Low Quiescent Current: Ideal for battery-powered devices, with a typical quiescent current of 30µA and 1µA in shutdown mode.
  • Stable with Low-ESR Ceramic Capacitors: Stability with output capacitors as low as 1µF for space-saving designs.
  • Thermal Shutdown and Short-Circuit Protection: Enhances system reliability through built-in safety features.
  • Noise Reduction: An optional bypass pin allows for further reduction of output noise.
  • Package: Available in a compact 5-pin SOT-23 package, suitable for space-constrained applications.

Applications

The LP3985ITLX-5.0/NOPB is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN
  • GPS Receivers

With its low dropout performance and high level of integration, the LP3985ITLX-5.0/NOPB from Texas Instruments is a reliable choice for designers looking to optimize power management in portable devices.

Environmental and Quality

This product is available in a “No Pb” (lead-free) version, designated by the NOPB suffix, ensuring compliance with RoHS regulations and a commitment to environmental sustainability.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9467 $52.0685
130+ $0.7768 $100.9840
200+ $0.7525 $150.5000
275+ $0.7283 $200.2825
360+ $0.7040 $253.4400
480+ $0.6312 $302.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess