EN
  • EN
  • DE

LP3991TLX-2.8/NOPB

Part No LP3991TLX-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 300MA 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000773-LP3991TLX-2.8/NOPB
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 85°C
Current - Output 300mA
Current - Supply (Max) 225 µA
Voltage - Output (Min/Fixed) 2.8V
Ultra Librarian 3D Model Ultra Librarian LP3991TLX-2.8/NOPB CAD Model

Description

Product Overview: LP3991TLX-2.8/NOPB

The LP3991TLX-2.8/NOPB from Texas Instruments is a high-quality, low-dropout linear voltage regulator designed for a wide range of applications. This efficient and reliable component is an ideal choice for portable electronic devices where extended battery life is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is suitable for powering low-voltage logic and ICs in various electronic systems.
  • Low Dropout: With its low dropout performance, the LP3991TLX-2.8/NOPB ensures stable operation even when the input voltage is close to the output voltage, maximizing battery life.
  • High Accuracy: The output voltage accuracy of this regulator is ±1%, providing precise voltage regulation for sensitive electronic components.
  • Current Capability: It can deliver up to 150 mA of continuous output current, making it suitable for a range of low-power applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 75 µA, which reduces power consumption when the load is light or in standby mode.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: It also includes overcurrent protection to safeguard the regulator and the load from excessive current conditions.

Applications

The LP3991TLX-2.8/NOPB is versatile and can be used in various applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers

Package and Quality

This regulator is offered in a compact, 5-pin SOT-23 package, which is ideal for space-constrained applications. Additionally, the "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its combination of performance, efficiency, and compact size, the LP3991TLX-2.8/NOPB is an excellent choice for designers seeking a reliable voltage regulation solution for their next-generation electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5388 $51.1860
230+ $0.4421 $101.6830
355+ $0.4283 $152.0465
485+ $0.4145 $201.0325
625+ $0.4007 $250.4375
840+ $0.3592 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess