The LP5907SNX-1.8 is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This precision voltage regulator offers a fixed output voltage of 1.8V, making it an ideal choice for sensitive RF and analog circuitry that requires a stable and clean power supply.
Key Features
- Low Dropout: The LP5907SNX-1.8 boasts an ultra-low dropout, ensuring efficient operation even when the input voltage is very close to the output voltage.
- High Accuracy: With an output voltage accuracy of ±1%, this device provides precise voltage regulation, essential for critical applications.
- Low Noise: This regulator offers an exceptionally low output noise of 14µVRMS, which is critical for powering noise-sensitive circuits such as PLLs, VCOs, RF amplifiers, and ADCs/DACs.
- Stable with Ceramic Capacitors: The LP5907SNX-1.8 is stable with ceramic output capacitors, ensuring reliability and simplifying the design process.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding it from damage due to overheating.
- Current Limit Protection: It also features current limit protection to prevent damage under abnormal operating conditions.
Applications
The LP5907SNX-1.8 is versatile and can be used in a variety of applications, including:
- Mobile Phones
- Wireless LAN Cards
- Portable Media Players
- Handheld GPS Devices
- Cameras and Video Recorders
- Other Portable Electronics
Package and Availability
The LP5907SNX-1.8 is available in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. Its compact form factor, combined with its excellent performance characteristics, makes it a popular choice for designers looking to optimize their power management solutions.
For detailed specifications, application notes, and further information, customers can visit the Texas Instruments website or contact their local TI sales office.