Introducing the LP5907SNX-2.85 Voltage Regulator by Texas Instruments
The LP5907SNX-2.85 is a high-performance, low-noise voltage regulator from the renowned electronics manufacturer, Texas Instruments. This regulator is specifically designed to meet the needs of sensitive RF and analog circuitry that require a clean power supply for optimal performance. With its low dropout voltage and low quiescent current, the LP5907SNX-2.85 is an ideal choice for battery-powered devices and portable applications.
Key Features
- Output Voltage: Precisely regulated 2.85V output voltage, making it suitable for a wide range of applications.
- High Accuracy: Offers excellent load and line regulation, ensuring a stable voltage supply even under varying load conditions.
- Low Noise: Ultra-low noise operation (14µVRMS typical), which is critical for RF and precision analog systems.
- Low Dropout: The device's low dropout voltage allows it to continue regulating the output voltage even when the input-to-output differential is small.
- Power-Saving: Features a low quiescent current of typically 25µA, which helps to extend battery life in portable devices.
- Stability: Stable with ceramic capacitors, ensuring a reliable performance and simplifying the design process.
- Thermal Protection: Integrated thermal shutdown and current limit protection mechanisms safeguard the device and the system from excessive temperatures and currents.
Applications
The LP5907SNX-2.85 is versatile and can be used in a variety of applications, including:
- Mobile phones and wireless devices
- Portable media players
- Wireless LAN, Bluetooth, and GPS devices
- Medical equipment and healthcare devices
- Analog and digital sensor systems
- Other electronic devices requiring a clean, stable power supply
Package and Availability
This regulator comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications. The LP5907SNX-2.85 is part of Texas Instruments' extensive portfolio of voltage regulators and is readily available through TI's distribution network. Designers and engineers can rely on this product for its consistent performance, robustness, and Texas Instruments' commitment to quality.
For detailed specifications, application notes, and design resources, visit the Texas Instruments product page.