EN
  • EN
  • DE

LP5907UVX-3.2/NOPB

Part No LP5907UVX-3.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.2V 250MA 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 250mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 4-DSBGA
Win Source Part Number 1056856-LP5907UVX-3.2/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP5907UVX-3.2/NOPB CAD Model

Description

Product Overview: Texas Instruments LP5907UVX-3.2/NOPB

The LP5907UVX-3.2/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) from Texas Instruments, designed to meet the rigorous power requirements of modern, compact electronics. This regulator offers a fixed output voltage of 3.2V, making it an ideal choice for applications that require a stable and precise voltage source.

Key Features

  • Low Dropout: The LP5907 series boasts an ultra-low dropout, ensuring efficient operation even when the input voltage is very close to the output voltage, enhancing battery life for portable devices.
  • High Accuracy: With an output voltage accuracy of ±1%, the device provides a reliable power supply for critical applications, including precision sensors and high-end audio components.
  • Low Noise: This regulator is optimized for low noise operation, with a typical output noise of just 14µVRMS, making it suitable for noise-sensitive applications such as RF and analog circuits.
  • Stable with Ceramic Capacitors: The LP5907 is stable with ceramic output capacitors, which are preferred in modern designs for their small size and reliability.
  • Power-Saving Modes: It includes an enable pin that allows the regulator to be switched off, reducing power consumption when the device is not in use.
  • Thermal Protection: The device includes over-temperature protection that safeguards the regulator and the application from damage due to excessive heat.
  • Green Product: The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

The LP5907UVX-3.2/NOPB is versatile and can be used in a wide range of applications. It is particularly well-suited for powering sensitive analog and digital ICs, such as:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical equipment
  • Audio applications
  • Power management for DSPs, MCUs, and FPGAs

With its combination of low noise, high accuracy, and power efficiency, the LP5907UVX-3.2/NOPB from Texas Instruments stands out as a robust power management solution for designers looking to optimize their electronic systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3677 $51.4780
335+ $0.3018 $101.1030
515+ $0.2923 $150.5345
710+ $0.2829 $200.8590
915+ $0.2735 $250.2525
1,225+ $0.2452 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess