EN
  • EN
  • DE

LP5952LC-1.8/NOPB

Part No LP5952LC-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.35A 6USON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.25V @ 350mA
Output Current 350mA
Operating Supply Current 28μA to 100μA
PSRR 80dB to 64dB (10Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-USON (2x2)
Win Source Part Number 1056884-LP5952LC-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5952LC-1.8/NOPB CAD Model

Description

Product Overview: LP5952LC-1.8/NOPB by Texas Instruments

The LP5952LC-1.8/NOPB is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments. This regulator is specifically engineered to deliver a fixed output voltage of 1.8V, which makes it an ideal choice for a wide range of applications requiring a stable and precise voltage source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for low-voltage electronics.
  • High Accuracy: With excellent line and load regulation, the LP5952LC-1.8/NOPB ensures consistent performance and high accuracy in output voltage delivery.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Low Quiescent Current: It boasts a low quiescent current, which minimizes the power consumption when in standby mode, making it ideal for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, ensuring reliable operation under various conditions.
  • Stable with Low-ESR Capacitors: The LP5952LC-1.8/NOPB is stable with ceramic capacitors, which have low equivalent series resistance (ESR), providing improved performance and reliability.

Applications

The versatile LP5952LC-1.8/NOPB LDO is suitable for a multitude of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Microcontrollers and Digital ICs Supply

Environmental Compliance

The "NOPB" designation indicates that the product is part of Texas Instruments' green initiative, confirming that it is lead-free and RoHS compliant. This makes the LP5952LC-1.8/NOPB an environmentally friendly choice that meets the requirements for global environmental regulations.

With its combination of performance, efficiency, and reliability, the LP5952LC-1.8/NOPB from Texas Instruments stands as an optimal voltage regulation solution for designers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess