EN
  • EN
  • DE

LP5952TLX-1.2/NOPB

Part No LP5952TLX-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description High-Side OR-ing FET Controller | IC REG LINEAR 1.2V 350MA 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 4.5V
Min/Fixed Output Voltage 1.2V
Maximum Dropout Voltage 0.2V at 350mA
Output Current 350mA
Current - Quiescent (Iq) 28μA
Maximum Supply Current 100μA
PSRR 80dB ~ 64dB (10Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-WFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.41x1.08)
Family Part Number LP5952
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1203997-LP5952TLX-1.2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5952TLX-1.2/NOPB CAD Model

Description

Product Overview: LP5952TLX-1.2/NOPB

The LP5952TLX-1.2/NOPB is a high-performance, low-noise linear voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This compact and efficient component is ideal for a wide range of applications, including portable devices, wireless communication equipment, and any application where a clean and stable power supply is required.

Key Features

  • Voltage Regulation: The device provides a fixed output voltage of 1.2V, which is suitable for powering low-voltage digital circuits and ensuring consistent performance.
  • Low Dropout: With a low dropout voltage, the LP5952TLX-1.2/NOPB can maintain regulation with a minimal difference between the input and output voltages, making it efficient for battery-powered applications.
  • Low Noise: The regulator is designed to minimize noise, a crucial feature for sensitive RF and analog circuits where noise can significantly impact performance.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable operation of the connected load.
  • Current Limiting and Thermal Protection: These built-in safety features protect the device and the connected load from damage due to excessive current or overheating.
  • Small Package: Available in a tiny 5-pin SOT-23 package, the LP5952TLX-1.2/NOPB is perfect for space-constrained applications.

Applications

The LP5952TLX-1.2/NOPB is versatile and can be used in several types of electronic equipment. Some common applications include:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN cards
  • GPS receivers
  • Medical equipment
  • Handheld instruments

Environmental and Quality Certifications

The LP5952TLX-1.2/NOPB is RoHS compliant and meets the requirements for lead-free components. The NOPB designation indicates that the device is provided in "No Lead" (Pb) packaging. Texas Instruments is committed to environmental stewardship and quality, ensuring that their products meet the highest standards for reliability and sustainability.

With its combination of features, the LP5952TLX-1.2/NOPB from Texas Instruments is an excellent choice for designers looking for a stable, low-noise power solution in a compact form factor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5859 $52.7310
210+ $0.4808 $100.9680
325+ $0.4658 $151.3850
445+ $0.4507 $200.5615
575+ $0.4357 $250.5275
770+ $0.3906 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess