The LP8345IDTX-3.3/NOPB is a low-dropout (LDO) linear voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This electronic component is designed to offer a stable and reliable power supply for a wide range of applications, with a fixed output voltage of 3.3 volts. The device is characterized by its high performance, low power consumption, and robust protection features, making it an ideal choice for sensitive electronic systems.
Key Features
- Stable Output Voltage: The regulator provides a steady 3.3V output, which is critical for maintaining the performance of the connected load.
- High Accuracy: With excellent line and load regulation, the LP8345IDTX-3.3/NOPB ensures precise voltage delivery under varying conditions.
- Low Dropout Voltage: This feature allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal.
- Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against excessive temperature and overcurrent conditions.
- Low Quiescent Current: The regulator is optimized for low standby power consumption, making it suitable for battery-powered applications.
- Noise Reduction: It offers low output noise, which is essential for noise-sensitive applications such as audio or RF circuits.
Applications
The LP8345IDTX-3.3/NOPB is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Microcontroller power supplies
- Wireless communication systems
- Audio and video equipment
- Automotive electronics
Product Specifications
Parameter
Value
Output Voltage (V)
3.3
Dropout Voltage (Typ)
280mV @ 1A
Output Current (A)
1
Package/Case
TO-252 (DPAK)
Operating Temperature Range (°C)
-40 to 125
The LP8345IDTX-3.3/NOPB is available in a TO-252 (DPAK) package, ensuring easy integration into a wide range of electronic assemblies. With its robust design and high-quality construction, this LDO voltage regulator from Texas Instruments represents a reliable solution for maintaining consistent power in your electronic designs.