The LP8556TMX-E09 is a high-efficiency, precision LED driver designed to provide a top-notch backlighting solution for various applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this driver is engineered to enhance the visual performance of medium-sized LCD panels used in notebooks, tablets, and other portable devices that demand energy-efficient and high-quality display illumination.
Key Features
- High-Efficiency: The LP8556TMX-E09 boasts an impressive power conversion efficiency, which helps in extending battery life for portable devices.
- Smart Dimming: With its advanced dimming capabilities, the driver enables precise control over the backlight brightness, providing optimal viewing experiences in varying light conditions.
- Configurable LED String: It supports multiple LED configurations, allowing for flexible design options to match specific panel requirements.
- Integrated Protection: The chip includes features such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable and safe operation under various conditions.
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 20V
Number of LEDs
Up to 11 series
Switching Frequency
1MHz (typical)
Package
20-pin DSBGA
Applications
The LP8556TMX-E09 is versatile and can be used in a variety of applications where high-quality and efficient backlighting is necessary. Its primary use cases include but are not limited to:
- Notebook computers
- Tablets
- Portable media players
In summary, the LP8556TMX-E09 from Texas Instruments is a robust and reliable solution for driving LED backlights. Its high efficiency, flexible configuration, and integrated safety features make it an ideal choice for designers looking to improve the visual performance and battery life of their portable devices.