EN
  • EN
  • DE

LP875701CRNFRQ1

Part No LP875701CRNFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001298-LP875701CRNFRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Ultra Librarian 3D Model Ultra Librarian LP875701CRNFRQ1 CAD Model

Description

Product Overview: LP875701CRNFRQ1

The LP875701CRNFRQ1 is a high-performance, automotive-grade power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This advanced PMIC is specifically tailored to meet the stringent requirements of the automotive industry, ensuring reliability and durability in a wide range of vehicular applications.

Key Features

  • Multi-Channel Support: The device features multiple buck converters, allowing it to efficiently manage power across various subsystems within automotive applications.
  • High Efficiency: It is designed for high efficiency, which helps in reducing heat generation and improving overall system performance.
  • Programmable Voltage Levels: The output voltage levels are programmable, providing design flexibility to accommodate different system requirements.
  • Robust Protection: The LP875701CRNFRQ1 includes a suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

This PMIC is ideal for various automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics
  • Body Control Modules

Quality and Reliability

As an automotive-qualified product, the LP875701CRNFRQ1 complies with the AEC-Q100 standard, which is a critical benchmark for automotive reliability. This ensures that the device can withstand the harsh conditions typically found in automotive environments such as extreme temperatures, vibrations, and shocks.

Technical Specifications

The PMIC operates over a wide input voltage range and offers a scalable power solution with its integrated power control features. It is housed in a compact package, making it suitable for space-constrained applications while still delivering the robust performance required for automotive systems.

Conclusion

With its combination of efficiency, flexibility, and protection features, the LP875701CRNFRQ1 from Texas Instruments stands out as a premier choice for power management in automotive electronics. Its adherence to industry standards for quality and reliability makes it a dependable component for any automotive manufacturer looking to enhance the performance and safety of their vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess