EN
  • EN
  • DE

LP8860CQVFPRQ1

Part No LP8860CQVFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 32HLQFP  /  LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 48V
Voltage - Output 48V
Current - Output / Channel 150mA
Frequency 100kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-PowerLQFP
Supplier Device Package 32-HLQFP (7x7)
Base Product Number LP8860
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43379-2,296-43379-1,-296-43379-1-ND,2156-LP8860CQVFPRQ1,TEXTISLP8860CQVFPRQ1,296-43379-6
Standard Package 1,000
Win Source Part Number 1070607-LP8860CQVFPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8860CQVFPRQ1 CAD Model

Description

The LP8860CQVFPRQ1 is a high-performance automotive-grade LED driver designed and manufactured by Texas Instruments. This advanced driver is specifically engineered to meet the rigorous standards of the automotive industry, ensuring reliability and efficiency in a wide range of vehicular lighting applications.

Key Features

  • Integrated Four-Channel LED Driver: The LP8860CQVFPRQ1 is equipped with four channels that can drive multiple LEDs with precision, providing consistent brightness and color over a wide range of temperatures and voltages.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, it is versatile and suitable for various automotive power systems, accommodating fluctuations commonly found in vehicle electrical systems.
  • High-Efficiency Operation: This driver is designed for high efficiency, which translates to lower power consumption and reduced heat generation, extending the lifespan of both the driver and the LEDs it controls.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the driver and connected LEDs from potential damage caused by excessive heat.
  • EMI Mitigation: The LP8860CQVFPRQ1 is designed to minimize electromagnetic interference (EMI), ensuring compliance with automotive EMI standards and reducing the potential for disruption to vehicle electronics or radio signals.

Applications

This LED driver is ideal for a variety of automotive lighting solutions, including:

  • Headlights and tail lights
  • Interior lighting such as dashboard, infotainment, and cabin lights
  • Indicator and signal lighting

Quality and Reliability

The LP8860CQVFPRQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. Texas Instruments' commitment to quality ensures that this LED driver will perform reliably in the harsh conditions typical of automotive environments.

Package and Availability

The device is available in a compact 24-pin VQFN (RHL) package, making it suitable for space-constrained applications. For detailed specifications, application notes, and ordering information, visit the Texas Instruments website.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6324 $50.0156
47+ $2.1599 $101.5153
72+ $2.0924 $150.6528
99+ $2.0249 $200.4651
128+ $1.9574 $250.5472
171+ $1.7549 $300.0879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess