EN
  • EN
  • DE

LP8863ADCPRQ1

Part No LP8863ADCPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 38HTSSOP  /  LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 48V
Current - Output / Channel 150mA
Frequency 300kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Base Product Number LP8863
Other Names 296-49827-1,296-49827-2,LP8863ADCPRQ1,296-49827-6
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253373-LP8863ADCPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8863ADCPRQ1 CAD Model

Description

The LP8863ADCPRQ1 is a high-performance automotive-grade LED driver designed and manufactured by Texas Instruments. This advanced lighting solution is specifically engineered to meet the rigorous demands of automotive lighting applications, providing precise control and efficient power management for LED systems.

Key Features

  • High Efficiency: The LP8863ADCPRQ1 offers excellent power efficiency, which is crucial for reducing heat generation and power consumption in automotive lighting systems.
  • Multiple Output Channels: Equipped with six highly configurable LED outputs, it allows for versatile lighting designs and can drive multiple LEDs with high accuracy and consistency.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for use in a variety of automotive electrical systems.
  • Thermal Protection: With built-in thermal shutdown protection, the LP8863ADCPRQ1 ensures reliable operation by preventing overheating, which is vital in the harsh environments encountered in automotive applications.
  • EMI Reduction: It incorporates features to minimize electromagnetic interference (EMI), a critical factor in automotive design to ensure compliance with stringent industry regulations.
  • Diagnostic Functions: The driver includes diagnostic capabilities that enable the detection of open and short LED conditions, enhancing the safety and reliability of the lighting system.

Applications

The LP8863ADCPRQ1 is ideal for a wide range of automotive lighting applications, including:

  • Headlights and tail lights
  • Interior lighting such as dome and map lights
  • Dashboard and instrument panel lighting
  • Daytime running lights (DRL)

This LED driver is designed to cater to the needs of modern vehicles, providing designers and engineers with a reliable and versatile solution for automotive lighting systems. The LP8863ADCPRQ1's advanced features ensure that it can deliver high-quality lighting performance, contributing to the safety and comfort of automotive experiences.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7233 $52.3398
14+ $7.1576 $100.2064
22+ $6.9339 $152.5458
30+ $6.7103 $201.3090
39+ $6.4866 $252.9774
52+ $5.8156 $302.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess