EN
  • EN
  • DE

LPC660IM/NOPB

Part No LPC660IM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 350KHZ RRO 14SOIC / Op Amp Quad Low Power Amplifier R-R O/P ±7.5V/15V 14-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 0.002pA
Voltage - Input Offset 1mV
Operating Supply Current 160μA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.75 V ~ 15.5 V, ±2.38 V ~ 7.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 780021-LPC660IM/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LPC660
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LPC660IM/NOPB CAD Model

Description

The LPC660IM/NOPB is a quad low power CMOS operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor technology. This operational amplifier (op-amp) is part of Texas Instruments' extensive range of high-performance analog processing components and is known for its low power consumption and high precision, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Low Power Consumption: With a typical supply current of 50 µA per channel, the LPC660IM/NOPB is optimized for battery-powered devices, ensuring extended operational time and efficiency.
  • Single-Supply Operation: This op-amp is capable of operating from a single supply voltage ranging from +4.5V to +15V, providing design flexibility for various applications.
  • Wide Input Common-Mode Range: The input common-mode range includes ground, making the device suitable for single-supply operations and simplifying the design of ground-referenced circuits.
  • Output Voltage Swing: The LPC660IM/NOPB offers a rail-to-rail output swing which ensures maximum dynamic range, especially beneficial in low-voltage applications.
  • Low Offset Voltage: A low input offset voltage minimizes errors in precision applications, enhancing the overall accuracy of the system.

Applications

The versatility of the LPC660IM/NOPB makes it well-suited for a broad range of applications. It is particularly effective in:

  • Portable Instrumentation
  • Test Equipment
  • Sensor Conditioning
  • Battery-Powered Devices
  • Active Filters
  • Data Acquisition Systems

Quality and Reliability

As with all Texas Instruments products, the LPC660IM/NOPB is built to high-quality standards, ensuring reliability and performance consistency. The 'NOPB' suffix indicates that this product is part of TI's eco-friendly range, being lead-free (No Lead) and RoHS compliant, which is essential for modern environmental standards in electronics manufacturing.

Summary

In summary, the LPC660IM/NOPB from Texas Instruments is a high-quality, low-power CMOS operational amplifier that is perfectly suited for a wide array of applications requiring efficiency, precision, and longevity. Its ability to operate on a single supply and its low power characteristics make it an excellent choice for designers looking to optimize their power-sensitive designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess