EN
  • EN
  • DE

MAX3223C

Part No MAX3223C
Manufacturer Texas Instruments
Description MULTICHANNEL LINE DRIVER/RECEIVER WITH ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1213014-MAX3223C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3223C CAD Model

Description

Texas Instruments MAX3223C Overview

The MAX3223C from Texas Instruments is a high-performance, low-power, 3-V to 5.5-V, RS-232 interface device designed to meet the stringent requirements of battery-powered portable applications. This integrated circuit is particularly suitable for applications that require efficient data communication via an RS-232 serial port, with the added benefit of minimal power consumption.

Key Features

  • Voltage Range: Operates from a single 3-V to 5.5-V power supply, making it versatile for various applications.
  • Low Power Consumption: Features a low-power shutdown mode that significantly reduces power usage when inactive, ideal for battery-powered devices.
  • Electrostatic Discharge (ESD) Protection: Offers built-in ESD protection up to ±15 kV, ensuring robustness and reliability in harsh environments.
  • High Data Rate: Supports data rates up to 250 kbps, enabling fast data transmission for time-sensitive applications.
  • Receiver Hysteresis: Provides built-in receiver hysteresis for enhanced noise immunity, ensuring data integrity in electrically noisy environments.

Applications

The MAX3223C is ideal for a range of applications that require reliable RS-232 communication, including:

  • Notebook, sub-notebook, and palmtop computers
  • Battery-powered equipment
  • Handheld equipment
  • Peripherals
  • Printers

Product Benefits

The design of the MAX3223C emphasizes both communication robustness and energy efficiency. Its low-power shutdown mode ensures that the device consumes minimal power when not actively transmitting or receiving data, which is critical for extending the battery life of portable devices. Additionally, the device's ESD protection feature provides an added layer of security against unexpected power surges, making it a reliable choice for sensitive and critical applications.

With its combination of high data rate capability, low power consumption, and robust protection features, the Texas Instruments MAX3223C is an excellent choice for designers seeking a dependable RS-232 interface solution that does not compromise on performance or power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess