EN
  • EN
  • DE

MM5453V/NOPB

Part No MM5453V/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER LIQ CRYSTL DISP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Digits or Characters 4.5 Digits
Supply Voltage - Operating 3 V to 10 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 1077955-MM5453V/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5453V/NOPB CAD Model

Description

The MM5453V/NOPB is a liquid crystal display (LCD) driver developed by Texas Instruments, designed to interface with microprocessors and other logic systems. It is particularly well-suited for applications requiring low power consumption and high integration to minimize complexity and enhance reliability.

Key Features

  • Series: MM5453
  • Display Mode: LCD
  • Number of Segments: 33
  • Operating Voltage: 3V to 5V
  • Package / Case: PLCC-44
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to +85°C
  • Lead-Free Status: Lead-Free / RoHS Compliant
  • Special Features: Low power consumption, high voltage drive

Applications

The MM5453V/NOPB is versatile in its applications, commonly used in:

  • Handheld devices
  • Instrumentation panels
  • Low-power digital displays
  • Industrial control systems
  • Point of sale terminals

Performance and Quality

This driver is designed to drive LCDs with low power requirements and supports a wide range of operating temperatures, making it suitable for diverse environments and conditions. The MM5453V/NOPB ensures a high-quality display interface, with a built-in oscillator to eliminate the need for external components, thus reducing system cost and complexity.

Environmental Compliance

The MM5453V/NOPB complies with the RoHS directive, indicating that it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronic manufacturers concerned with sustainability.

With its robust design and comprehensive feature set, the MM5453V/NOPB from Texas Instruments stands out as a reliable and efficient solution for driving LCD modules in a variety of electronic products.

You May Also Be Interested in

Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess