EN
  • EN
  • DE

MSC1213Y2PAGR

Part No MSC1213Y2PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1227109-MSC1213Y2PAGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1213
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MSC1213Y2PAGR CAD Model

Description

Introducing the MSC1213Y2PAGR by Texas Instruments

The MSC1213Y2PAGR is a state-of-the-art, highly integrated data acquisition system (DAS) from Texas Instruments, renowned for its precision and versatility in a wide range of applications. This advanced product combines a high-resolution, 24-bit analog-to-digital converter (ADC) with onboard programmable gain amplifiers (PGAs) and a precision delta-sigma modulator, making it an ideal choice for industrial, medical, and scientific instrumentation.

Key Features:

  • High Precision: The MSC1213Y2PAGR boasts a 24-bit delta-sigma ADC with a proprietary design that ensures accurate and noise-free measurements, making it suitable for demanding applications that require high precision.
  • Programmable Gain Amplifiers: With built-in PGAs, this product offers a flexible gain selection that can be adjusted to optimize the dynamic range for various input signal levels, enhancing its adaptability to different measurement scenarios.
  • Integrated Memory: Featuring an onboard 8051 microcontroller with 16KB of flash memory, the MSC1213Y2PAGR allows for easy programming and data storage, facilitating complex data acquisition tasks without the need for additional components.
  • Multiple Communication Interfaces: The device supports standard communication interfaces, including SPI and UART, enabling seamless integration with a variety of microprocessors and microcontrollers for efficient data transfer and system communication.
  • Low Power Consumption: Designed for power-sensitive applications, this DAS offers a low-power mode, reducing power consumption during periods of inactivity and extending the life of battery-powered devices.
  • Robust Package: The MSC1213Y2PAGR comes in a compact TQFP-64 package, ensuring a small footprint while providing ample functionality for complex data acquisition systems.

Applications:

The versatility of the MSC1213Y2PAGR makes it suitable for a wide range of applications, including:

  • Industrial Process Control
  • Precision Sensing and Instrumentation
  • Medical Equipment such as ECG and EEG Monitors
  • Scientific Research Equipment
  • Portable Instrumentation

With its combination of precision, integration, and flexibility, the MSC1213Y2PAGR from Texas Instruments represents a top-tier solution for professionals seeking an advanced data acquisition system to elevate their projects to the next level.

You May Also Be Interested in

Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess