EN
  • EN
  • DE

MSP430F2001TRSAR

Part No MSP430F2001TRSAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 1079973-MSP430F2001TRSAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F2001TRSAR CAD Model

Description

The Texas Instruments MSP430F2001TRSAR is a highly integrated microcontroller (MCU) that is part of the MSP430 family, renowned for its ultra-low power consumption and robust performance in a compact form factor. This MCU is designed to cater to a wide array of applications such as industrial control systems, consumer electronics, and wireless networking among others.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is a powerful 16-bit RISC processor that allows for efficient data processing and operation at high speeds, ensuring swift task execution.
  • Low Power Consumption: With its optimized design for power efficiency, the MSP430F2001TRSAR can operate in multiple power-saving modes, making it ideal for battery-powered and portable applications.
  • Integrated Digital and Analog Peripherals: This MCU includes a variety of built-in peripherals such as timers, communication ports, and an analog-to-digital converter (ADC), which greatly simplifies system design and reduces the need for external components.
  • Flexible Clock System: The device features a flexible clock system that supports a range of frequencies and allows for precise control over power consumption and system speed.
  • Memory Configuration: It comes with 1KB of Flash memory and 128B of RAM, providing ample space for program storage and efficient data management.
  • Small Footprint: The MSP430F2001TRSAR is available in a compact 16-pin QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the MSP430F2001TRSAR allows it to be used in a variety of applications, including but not limited to:

  • Sensor systems
  • Portable medical devices
  • Energy management systems
  • Smart home automation
  • Wireless connectivity solutions

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes development tools, software libraries, and documentation to facilitate rapid design and development. Additionally, the Texas Instruments community and technical support forums are valuable resources for troubleshooting and learning.

Overall, the MSP430F2001TRSAR microcontroller is a reliable and cost-effective solution for designers looking to create advanced, power-sensitive applications with minimal space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7179 $51.5370
75+ $1.4096 $105.7200
110+ $1.3655 $150.2050
155+ $1.3215 $204.8325
200+ $1.2774 $255.4800
265+ $1.1453 $303.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess