EN
  • EN
  • DE

MSP430F2617TPMR

Part No MSP430F2617TPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 92KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 92KB (92K x 8 + 256B)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430F2617
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644706-MSP430F2617TPMR
Ultra Librarian 3D Model Ultra Librarian MSP430F2617TPMR CAD Model

Description

Texas Instruments MSP430F2617TPMR Microcontroller

The MSP430F2617TPMR is a highly integrated, mixed-signal microcontroller from Texas Instruments, designed for low power and high-performance applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F2617TPMR is a perfect choice for industrial, consumer, and health care applications where a balance between power consumption and processing capability is crucial.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is optimized for low power and high efficiency, operating with a 16-bit RISC architecture that ensures fast and reliable performance.
  • Integrated Memory: This microcontroller comes with 92KB of Flash memory and 4KB of RAM, providing ample space for complex applications and data storage without the need for external memory components.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as three enhanced universal serial communication interfaces (eUSCI), a 12-bit analog-to-digital converter (ADC), and two DMA channels, allowing for versatile I/O and sensor interfacing.
  • Flexible Clock System: The MSP430F2617TPMR features a flexible clock system with a frequency up to 16 MHz, which includes a built-in low-power oscillator for ultra-low power operation.
  • Power Management: Multiple low-power modes enable the microcontroller to conserve energy, making it ideal for battery-powered and portable applications.

Package and Temperature Range:

The device is available in a 64-pin LQFP (Low-Profile Quad Flat Package) that is designed for compact PCB layouts. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance in harsh environments.

Development Support:

Developers can take advantage of Texas Instruments' extensive support ecosystem, which includes development kits, software libraries, and online resources to accelerate the design process. The MSP430F2617TPMR is supported by the Code Composer Studio IDE and the IAR Embedded Workbench, making it easier for engineers to develop, debug, and deploy their applications.

Applications:

With its robust feature set, the MSP430F2617TPMR is well-suited for a variety of applications, including but not limited to smart sensors, home automation systems, portable medical devices, and energy management systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1210 $64.2420
4+ $26.3557 $105.4228
6+ $25.5321 $153.1926
9+ $24.7085 $222.3765
11+ $23.8849 $262.7339
15+ $21.4140 $321.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,861 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess