EN
  • EN
  • DE

MSP430F412-REV

Part No MSP430F412-REV
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831736-MSP430F412-REV
Ultra Librarian 3D Model Ultra Librarian MSP430F412-REV CAD Model

Description

The Texas Instruments MSP430F412-REV is a highly capable microcontroller that is part of the MSP430 family, renowned for its low power consumption and high performance. This particular model is designed for embedded applications that require a robust blend of features while maintaining efficiency in both power usage and space.

Key Features

  • Low Power RISC Architecture: The MSP430F412-REV is built on a powerful RISC CPU architecture that enables it to achieve optimal performance with minimal power consumption, making it ideal for battery-powered and portable applications.
  • Integrated Memory: This microcontroller comes with 4KB of flash memory and 256 bytes of RAM, providing sufficient space for small to medium complexity applications without the need for external memory components.
  • Digital and Analog Peripherals: It features a versatile set of peripherals including a 10-bit A/D converter, multiple I/O ports, and a serial communication interface that supports SPI and UART protocols, allowing for easy integration with sensors, actuators, and other electronic components.
  • Flexible Clock System: The MSP430F412-REV offers a flexible clock system with a built-in oscillator that can support multiple frequencies, ensuring precise timing for various tasks.
  • Development Support: Texas Instruments provides extensive support for development with the MSP430F412-REV, including integrated development environments (IDEs), software libraries, and reference designs to accelerate the development process.

Applications

The MSP430F412-REV is suited for a broad range of applications such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Home Automation Systems
  • Industrial Control Systems
  • Portable Medical Devices

With its combination of low power consumption, a rich set of features, and extensive support, the MSP430F412-REV from Texas Instruments is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess