EN
  • EN
  • DE
  • IT

MSP430F67791IPEUR

Part No MSP430F67791IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description POLYPHASE METERING SoCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 1227510-MSP430F67791IPEUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67791
Introduction Date January 27, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F67791IPEUR CAD Model

Description

The Texas Instruments MSP430F67791IPEUR is a highly integrated, low-power microcontroller that is part of the MSP430 family, known for its exceptional power efficiency and performance. This particular model is designed to meet the demands of complex and power-sensitive applications such as smart metering, industrial control systems, and portable medical devices.

Key Features:

  • Core: The MSP430F67791IPEUR is built around a 16-bit RISC CPU, which offers a balanced combination of processing power and energy efficiency, making it ideal for battery-operated and power-conscious designs.
  • Memory: It comes with an ample amount of integrated memory, including 512KB of flash memory and 32KB of RAM, providing sufficient space for complex firmware and data storage without the need for external memory components.
  • Digital and Analog Peripherals: The device is equipped with a variety of peripherals, including digital I/O, timers, and serial communication interfaces such as UART, SPI, and I2C. It also features high-performance analog peripherals like a 10-bit A/D converter, which facilitates precise sensor data acquisition and control tasks.
  • Integrated LCD Controller: An integrated LCD controller supports a wide range of segment-based display options, enabling the creation of user interfaces for standalone applications without additional components.
  • Power Management: The MSP430F67791IPEUR excels in its power management capabilities, with a range of low-power operating modes that significantly extend battery life. Its ability to wake up from low-power modes quickly ensures responsive operation when needed.
  • Package: The microcontroller is available in a 128-pin LQFP (Low-Profile Quad Flat Package), which offers a compact footprint while still providing easy access to the device's I/O and features for PCB design.

Applications:

The MSP430F67791IPEUR is suitable for a wide array of applications where efficiency and low power consumption are critical. Its robust feature set and integrated peripherals make it an excellent choice for:

  • Smart utility metering
  • Home and building automation systems
  • Industrial monitoring and control
  • Portable medical devices
  • Energy harvesting systems

With its combination of performance, integration, and power efficiency, the Texas Instruments MSP430F67791IPEUR microcontroller is an outstanding solution for designers looking to create sophisticated, power-conscious electronic products.

You May Also Be Interested in

Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 1KB FLASH 20SOIC
Lowest to $0.9780
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0468 $60.1872
9+ $12.3461 $111.1149
13+ $11.9603 $155.4839
18+ $11.5745 $208.3410
23+ $11.1887 $257.3401
30+ $10.0312 $300.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess