EN
  • EN
  • DE

MSP430FR6972IRGCR

Part No MSP430FR6972IRGCR
Manufacturer Texas Instruments
Catalog OEM Souring
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462184-MSP430FR6972IRGCR
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-VQFN (9x9)
Package / Case 64-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MSP430FR6972IRGCR CAD Model

Description

The MSP430FR6972IRGCR microcontroller, from Texas Instruments, represents a leap in the MSP430 family, optimizing both power consumption and processing capabilities. Although specific specs beyond its nomenclature are not detailed, the FRAM (Ferroelectric RAM) series to which it belongs indicates non-volatile memory technology that combines the speed of RAM with the permanence of Flash storage, empowering devices with rapid-write capabilities and resilience to data loss on power failure. This MCU is engineered to deliver high-performance computing in a low-power envelope, making it ideal for battery-operated and portable devices, where energy efficiency is critical without compromising computational needs. Its modern design facilitates swift development cycles, conducive to a broad array of applications from consumer electronics to sophisticated industrial monitoring systems. As with other MSP430 variants, it likely offers a rich set of peripherals and integrated features supporting a wide interoperability with sensors, actuators, and communication modules.

You May Also Be Interested in

Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7701 $51.9309
22+ $4.7344 $104.1568
33+ $4.5865 $151.3545
46+ $4.4385 $204.1710
59+ $4.2906 $253.1454
78+ $3.8467 $300.0426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess