EN
  • EN
  • DE

MSP430G2112IRSA16T

Part No MSP430G2112IRSA16T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN / MCU 16-bit MSP430 RISC 1KB Flash 2.5V/3.3V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 789822-MSP430G2112IRSA16T
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2112
Introduction Date October 31, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2112IRSA16T CAD Model

Description

Product Overview: MSP430G2112IRSA16T by Texas Instruments

The MSP430G2112IRSA16T is a high-performance microcontroller unit (MCU) from the renowned MSP430 family, designed by Texas Instruments (TI). This MCU is tailored for cost-sensitive and low-power applications, making it an ideal choice for a wide range of uses, from consumer electronics to industrial automation systems.

At the heart of the MSP430G2112IRSA16T is a 16-bit RISC CPU, which operates at a speed that ensures efficient processing while maintaining low power consumption. Its architecture is optimized for extended battery life, which is critical for portable and remote applications. The MCU operates at a voltage range of 1.8V to 3.6V, further contributing to its energy-efficient design.

With 2KB of Flash memory and 128B of RAM, this device provides ample space for program storage and sufficient RAM for data manipulation. These memory specifications make the MSP430G2112IRSA16T a versatile choice for simple control applications as well as more complex tasks requiring modest memory resources.

The MSP430G2112IRSA16T comes in a compact 16-pin QFN (quad-flat no-leads) package, which is ideal for space-constrained applications. The small footprint of the package allows developers to design more compact and integrated solutions without compromising performance.

Additional features of this microcontroller include a built-in 16-bit timer, which can be used for a variety of timing and pulse generation tasks. The device also offers a versatile set of I/O options, including 10 GPIO pins, which can be configured for various peripheral functions. This flexibility makes it easy to interface with external sensors, actuators, and other components.

For developers looking to get started quickly, TI provides comprehensive support through its integrated development environment (IDE), code examples, and robust documentation. This ensures that engineers can rapidly prototype and deploy solutions using the MSP430G2112IRSA16T.

In summary, the MSP430G2112IRSA16T from Texas Instruments stands out as a powerful yet energy-efficient MCU that offers a balance of performance, memory, and I/O capabilities, all packaged in a space-saving design. It is an excellent choice for designers who require a reliable and flexible microcontroller for their low-power applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3453 $53.8120
95+ $1.1039 $104.8705
145+ $1.0694 $155.0630
195+ $1.0349 $201.8055
250+ $1.0004 $250.1000
335+ $0.8969 $300.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess