EN
  • EN
  • DE

MSP430G2131IRSA16R

Part No MSP430G2131IRSA16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MSP430G2131
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644867-MSP430G2131IRSA16R
Ultra Librarian 3D Model Ultra Librarian MSP430G2131IRSA16R CAD Model

Description

Product Overview: MSP430G2131IRSA16R

The MSP430G2131IRSA16R is a powerful microcontroller from Texas Instruments, designed for low-power and high-performance applications that require a robust and efficient control solution. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and flexible clocking system, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Core: The MSP430G2131IRSA16R features a 16-bit RISC architecture that enables fast and efficient processing, with a CPU speed of up to 16 MHz.
  • Memory: It comes equipped with 2KB of flash memory and 128B of RAM, providing ample space for program storage and smooth operation.
  • I/O Ports: The device offers 10 I/O pins, which are highly configurable and support various functionalities such as timers, interrupts, and serial communications.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels allows for precise measurement of analog signals, crucial for sensor interfacing and data acquisition tasks.
  • Timers: Multiple 16-bit timers support PWM, interval timing, and pulse generation, which are essential for control applications.
  • Power Management: The MSP430G2131IRSA16R excels in power management with its low-power operation modes, including active, standby, and off modes, which significantly extend battery life.
  • Package: The microcontroller is available in a small-outline package (SOP), specifically the 16-pin QFN package, which is suitable for space-constrained applications.

Applications

The MSP430G2131IRSA16R is versatile and can be used in a wide range of applications, including:

  • Consumer Electronics
  • Portable Medical Devices
  • Smart Sensors
  • Home Automation Systems
  • Energy Management
  • Embedded Systems

Conclusion

With its combination of low power consumption, high-performance capabilities, and versatile I/O options, the MSP430G2131IRSA16R from Texas Instruments is a highly reliable microcontroller that can meet the demands of various complex and power-sensitive applications. Its robust feature set ensures that it can deliver optimal performance while maintaining energy efficiency, which is critical in today's eco-conscious electronic market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4778 $51.7230
85+ $1.2126 $103.0710
130+ $1.1747 $152.7110
180+ $1.1368 $204.6240
230+ $1.0989 $252.7470
305+ $0.9852 $300.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess