EN
  • EN
  • DE

MSP430G2201IN14

Part No MSP430G2201IN14
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1227556-MSP430G2201IN14
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2201
Introduction Date April 16, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430G2201IN14 CAD Model

Description

The MSP430G2201IN14 is a powerful yet low-cost microcontroller from Texas Instruments, belonging to their MSP430 family. This microcontroller is designed for cost-sensitive applications that require low-power consumption and high performance. With its 14-pin DIP (Dual Inline Package) form factor, it is ideal for prototyping, hobby projects, and small-scale production.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a reduced instruction set computing (RISC) architecture that enables the microcontroller to achieve higher performance with fewer clock cycles per instruction.
  • Low Power Consumption: It features a range of low-power modes, which makes it an excellent choice for battery-powered and portable applications.
  • Integrated Peripherals: This microcontroller includes a variety of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC), watchdog timer, and a universal serial communication interface (USCI) for enhanced functionality.
  • Memory: It comes with 1KB of Flash memory and 128B of RAM, sufficient for simple applications and firmware that require a compact footprint.
  • Clock System: The device features a flexible clock system with a built-in calibrated oscillator, allowing for a variety of clock sources and configurations to optimize power consumption and performance.
  • Development Support: Texas Instruments provides comprehensive development tools for the MSP430 family, including an integrated development environment (IDE), software libraries, and reference designs to accelerate development time.

Applications

The MSP430G2201IN14 is versatile and can be used in a wide array of applications, such as:

  • Consumer Electronics
  • Sensor Systems
  • Portable Medical Devices
  • Low-power Metering
  • Energy Harvesting
  • Home Automation

With its robust feature set and low-power operation, the MSP430G2201IN14 from Texas Instruments is an excellent choice for designers and engineers looking to create efficient and cost-effective solutions.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess