EN
  • EN
  • DE
  • IT

NA555DRG4

Part No NA555DRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 100KHZ 8-SOIC / Standard Timer Single 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Operating Supply Voltage 4.5 V ~ 16 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 105°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 790493-NA555DRG4
Popularity Medium
Supply and Demand Status Limited
Family Name NA555
Introduction Date September 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian NA555DRG4 CAD Model

Description

The NA555DRG4 is a highly versatile and precise timer IC from Texas Instruments, designed for use in a wide range of applications. This integrated circuit is capable of producing accurate time delays or oscillation, making it an essential component for various electronic projects and commercial products.

Key Features

  • Timing from Microseconds to Hours: The NA555DRG4 can be configured to provide delays over a broad range of time scales, from microseconds to hours, accommodating a diverse set of applications.
  • Adjustable Duty Cycle: Users can adjust the duty cycle of the output waveforms, providing flexibility in the control of output pulses for various requirements.
  • High Current Output: The device can drive loads with currents up to 200mA, making it suitable for directly driving other components or devices in a circuit.
  • Temperature Stability: The NA555DRG4 offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Supply Voltage Range: It operates across a supply voltage range of 4.5V to 15V, catering to both standard and specific power supply requirements.

Applications

The NA555DRG4's flexibility and reliability make it ideal for use in a variety of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)

Package and Quality

The NA555DRG4 is available in an SOIC-8 package, which is a small-outline integrated circuit with 8 pins. This compact form factor makes it suitable for space-constrained applications. Texas Instruments ensures that this product, like all of their components, meets rigorous quality standards, providing reliability and performance for professional and hobbyist use alike.

You May Also Be Interested in

STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1654 $56.2360
725+ $0.1549 $112.3025
1,125+ $0.1497 $168.4125
1,610+ $0.1392 $224.1120
2,095+ $0.1340 $280.7300
2,610+ $0.1288 $336.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,710 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess