EN
  • EN
  • DE

OPA2137E/2K5

Part No OPA2137E/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 8VSSOP / Op Amp Dual GP ±18V/36V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MicroAmplifier
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 3.5 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 5pA
Voltage - Input Offset 1.5mV
Operating Supply Current 220μA
Output Current per Channel 60mA
Dual Supply Voltage (±) 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 790975-OPA2137E/2K5
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2137
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2137E/2K5 CAD Model

Description

The OPA2137E/2K5 is a precision operational amplifier from Texas Instruments, renowned for its exceptional performance and reliability in a wide array of electronic applications. This high-quality op-amp is part of the OPAx137 series, which is distinguished by its low noise, low input bias current, and low power consumption, making it an ideal choice for professional-grade audio equipment, sensor amplification, and active filtering.

Key Features

  • Low Distortion: The OPA2137E/2K5 boasts ultra-low harmonic distortion, providing clear and accurate signal amplification, which is crucial for high-fidelity audio applications.
  • Low Noise: With its low noise performance, this operational amplifier ensures a clean signal path, minimizing the introduction of unwanted noise and preserving signal integrity.
  • High Open-Loop Gain: The device offers a high open-loop gain, which enhances the accuracy of the amplification process and provides stable operation in closed-loop configurations.
  • Dual-Supply Operation: It operates with a dual supply voltage, allowing for more flexibility in bipolar signal applications.
  • Wide Supply Range: The OPA2137E/2K5 can operate across a wide supply range, accommodating various levels of supply voltages suitable for diverse electronic circuits.
  • Low Input Bias Current: The low input bias current reduces errors in applications with high source impedance, improving the overall performance of the amplifier.

Applications

  • Professional Audio Equipment
  • Precision Filters
  • Data Acquisition Systems
  • Instrumentation
  • Analog Processing

The OPA2137E/2K5 comes in a compact package and is designed for easy integration into various circuit designs. Its robust construction ensures long-term reliability, making it a preferred choice for engineers and designers seeking an op-amp that delivers both precision and performance. Whether used in studio-grade audio mixers or precision measurement instruments, the OPA2137E/2K5 from Texas Instruments stands out as a top-tier component for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7605 $58.5630
13+ $8.0087 $104.1131
20+ $7.7584 $155.1680
27+ $7.5081 $202.7187
35+ $7.2579 $254.0265
47+ $6.5070 $305.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess