EN
  • EN
  • DE

OPA2241UA/2K5

Part No OPA2241UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Series microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA2241
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-46148-6, 296-46148-2, 296-46148-1, OPA2241UA/2K5-ND, OPA2241UA/2K5-NDR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844735-OPA2241UA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA2241UA/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA2241UA/2K5

The OPA2241UA/2K5 is a high-performance operational amplifier (op-amp) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision op-amp is part of the OPAx241 series, known for its low power consumption and excellent stability while operating across a wide range of supply voltages. The OPA2241UA/2K5 is an ideal choice for applications requiring a balance between power efficiency and accuracy, making it suitable for battery-powered instruments, sensor amplifiers, and active filters.

Key Features and Benefits:

  • Low Quiescent Current: The OPA2241UA/2K5 is designed for power-sensitive applications, offering a low quiescent current of 45 µA per channel, which helps in extending battery life in portable devices.
  • Wide Supply Range: It operates over a broad supply voltage range of ±2.5V to ±18V, or 5V to 36V in single-supply mode, providing flexibility in various circuit configurations.
  • High Precision: With an offset voltage of just 1mV and low noise density, this op-amp ensures high-precision signal amplification with minimal signal distortion.
  • Dual Operation: The OPA2241UA/2K5 package includes two independent op-amp units, allowing for compact and efficient designs in applications requiring multiple amplification stages.
  • Robust Design: The device features a phase-reversal protection which prevents unexpected output phase reversals when the input voltage exceeds the supply rails.

Applications:

The OPA2241UA/2K5 op-amp is versatile and can be used in a wide array of electronic applications, including:

  • Portable and Battery-Powered Equipment
  • Sensor Signal Conditioning
  • Analog Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control

Package and Quality:

Offered in an SOIC-8 (Small Outline Integrated Circuit) package, the OPA2241UA/2K5 is designed for surface mount technology (SMT), ensuring a compact footprint on printed circuit boards (PCBs). Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, meeting rigorous industry specifications for performance and reliability.

Overall, the OPA2241UA/2K5 from Texas Instruments represents a reliable and efficient solution for designers looking to optimize their analog circuits without compromising on accuracy or power consumption.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9106 $55.3742
16+ $6.4908 $103.8528
24+ $6.2880 $150.9120
33+ $6.0851 $200.8083
43+ $5.8823 $252.9389
57+ $5.2738 $300.6066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess