EN
  • EN
  • DE
  • IT

OPA2343EA/2K5

Part No OPA2343EA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Wideband Amplifier R-R I/O 5V 8-Pin VSSOP T/R / IC OPAMP GP 5.5MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 2mV
Operating Supply Current 850μA
Channel Output Current 50mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 026040-OPA2343EA/2K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name OPA2343
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin China, , Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2343EA/2K5 CAD Model

Description

The OPA2343EA/2K5 is a high-performance, micro-power operational amplifier from Texas Instruments.

  • Voltage Supply Range: 2.7V to 5.5V.
  • Gain Bandwidth: 5.5MHz.
  • Slew Rate: 1.5V/us.
  • Shutdown Mode Quiescent Current: Less than 1uA.
  • Input and Output Swing: Rail-to-rail.
  • Input Offset Voltage: 150uV.
  • Input Bias Current: 1pA.
  • Package: 8-pin SOIC package.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1076 $63.2280
65+ $1.7294 $112.4110
105+ $1.6753 $175.9065
140+ $1.6213 $226.9820
180+ $1.5672 $282.0960
240+ $1.4052 $337.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess