EN
  • EN
  • DE

OPA2684IDCNR

Part No OPA2684IDCNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.9GHZ SOT23-8 / Op Amp Dual High Speed Amplifier ±6V/12V 8-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 780 V/μs
GBP - Gain Bandwidth Product 1.9GHz
-3db Bandwidth 250MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 1.7mA
Output Current per Channel 160mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 790994-OPA2684IDCNR
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2684
Introduction Date April 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian OPA2684IDCNR CAD Model

Description

The OPA2684IDCNR is a high-performance, dual, voltage-feedback operational amplifier designed by Texas Instruments to cater to a broad spectrum of applications. This operational amplifier, known for its high speed and wide bandwidth, is an ideal choice for professionals seeking components for high-frequency signal processing.

Key Features

  • High Speed: With a slew rate of 890 V/µs, the OPA2684IDCNR is capable of handling rapid signal changes, making it suitable for high-speed data acquisition systems, video processing, and other dynamic applications.
  • Wide Bandwidth: It offers a wide bandwidth of 200 MHz (G = +2), which allows it to process a broad range of frequencies without significant signal degradation.
  • Low Distortion: This amplifier provides low harmonic distortion, making it an excellent choice for audio applications, test and measurement equipment, and communication systems.
  • Dual Channel: The dual-channel configuration enables the simultaneous processing of two signals or the implementation of complex circuit designs with fewer components.
  • Supply Voltage Range: Operating on a supply voltage range from 5V to 12V, the OPA2684IDCNR offers flexibility in power supply design, ensuring compatibility with various systems and applications.

Applications

  • High-speed data acquisition
  • Video processing equipment
  • Professional audio equipment
  • Communication systems
  • Active filters and amplifiers
  • Test and measurement devices

Package and Quality

The OPA2684IDCNR comes in a compact SOIC-8 (D) package, ensuring a minimal footprint on circuit boards, which is crucial for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent standards to ensure reliability and performance.

Conclusion

In summary, the OPA2684IDCNR from Texas Instruments stands out as a robust and versatile component, suitable for a wide range of high-speed and high-frequency applications. Its combination of speed, precision, and dual-channel capability makes it a valuable addition to any electronic system requiring operational amplifiers.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess