EN
  • EN
  • DE

OPA2694IDR

Part No OPA2694IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.5GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Output Type Differential
Slew Rate 1700 V/μs
-3db Bandwidth 1.5GHz
Current - Input Bias 5μA
Voltage - Input Offset 700μV
Operating Supply Current 11.6mA
Channel Output Current 70mA
Supply Voltage - Operating 7 V to 12.6 V, ±3.5 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1084768-OPA2694IDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2694IDR CAD Model

Description

The OPA2694IDR is a high-performance, dual, wideband, current-feedback operational amplifier designed by Texas Instruments. This amplifier is an excellent choice for professional video electronics, RF/IF circuitry, and test equipment, providing designers with a blend of speed, bandwidth, and dynamic performance.

Key Features

  • High Bandwidth: The OPA2694IDR offers a wide bandwidth of 430 MHz at a gain of +2, making it suitable for high-speed signal processing applications.
  • Fast Slew Rate: With a slew rate of 2200 V/µs, this operational amplifier allows for rapid changes in output voltage, enhancing its ability to handle fast signals and transitions.
  • Low Distortion: It features a very low harmonic distortion, which is critical for maintaining signal fidelity in audio and video processing applications.
  • Dual Amplifier Design: The dual-channel configuration enables the use of fewer components in designs that require multiple amplifiers, saving space and cost.
  • Supply Voltage Range: The OPA2694IDR operates from a supply voltage range of ±5V to ±12V, providing flexibility in various circuit designs.

Applications

  • Professional Video Equipment
  • RF/IF Signal Processing
  • Test and Measurement Systems
  • Communications Equipment
  • Active Filter Blocks
  • ADC/DAC Buffering

Package and Quality

The OPA2694IDR is offered in an 8-pin SOIC package which is compact and suitable for surface-mount technology, facilitating easy integration into various circuit boards. Texas Instruments ensures high-quality manufacturing standards, and the device is designed to meet the rigorous demands of industrial and commercial applications.

Conclusion

With its combination of speed, precision, and low distortion, the OPA2694IDR from Texas Instruments stands out as a robust choice for designers looking to enhance their high-speed signal processing capabilities. Whether it's for professional-grade video systems, RF applications, or test and measurement instruments, this operational amplifier delivers performance that can help elevate the end product's quality.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4015 $58.2045
7+ $15.9192 $111.4344
10+ $15.4218 $154.2180
14+ $14.9243 $208.9402
18+ $14.4268 $259.6824
24+ $12.9344 $310.4256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess