EN
  • EN
  • DE

OPA3681E/2K5

Part No OPA3681E/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFB 280MHZ TRPL 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SpeedPlus™
Package Bulk
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 3
Slew Rate 2100V/µs
-3db Bandwidth 280 MHz
Current - Input Bias 30 µA
Voltage - Input Offset 1.3 mV
Current - Supply 18mA
Current - Output / Channel 190 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number OPA368
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651001-OPA3681E/2K5
Ultra Librarian 3D Model Ultra Librarian OPA3681E/2K5 CAD Model

Description

The OPA3681E/2K5 from Texas Instruments is a high-performance, triple video buffer that offers a unique combination of speed, bandwidth, and power consumption, making it an ideal choice for a wide range of video and high-speed signal processing applications. This product is part of the OPAx681 family of video buffers that are known for their exceptional performance in terms of delivering high-quality video signals.

Key Features

  • High Bandwidth: The OPA3681E/2K5 boasts a wide bandwidth of 400 MHz (-3 dB) which is crucial for maintaining signal integrity in high-resolution video applications.
  • High Slew Rate: With a slew rate of 1900 V/µs, this buffer ensures rapid signal transitions, contributing to the sharpness and clarity of the video output.
  • Low Distortion: The device features a low differential gain and phase error, which translates to minimal distortion in video signals, preserving the original quality of the content.
  • Triple Channel: The triple video buffer allows for simultaneous processing of three separate video signals, making it suitable for RGB or YPbPr video formats.
  • Low Power Consumption: Despite its high-speed capabilities, the OPA3681E/2K5 is designed to operate with low power consumption, which is essential for portable and battery-powered devices.
  • Adjustable Output Biasing: Users can adjust the output DC level to match the requirements of subsequent stages in the signal chain.

Applications

The OPA3681E/2K5 is versatile and can be employed in various applications, including:

  • Professional video editing and broadcasting equipment
  • High-definition televisions (HDTVs)
  • Digital video cameras and recorders
  • Video signal routing and distribution systems
  • Test and measurement instruments

Product Packaging and Availability

This product is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint suitable for space-constrained applications. The OPA3681E/2K5 is supplied in tape and reel form, with quantities of 2,500 units per reel, facilitating efficient handling and manufacturing processes.

Quality and Support

As with all Texas Instruments products, the OPA3681E/2K5 is backed by TI's commitment to quality and reliability. Comprehensive technical support and extensive design resources are available to assist with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9920 $54.9120
25+ $4.0960 $102.4000
38+ $3.9680 $150.7840
53+ $3.8400 $203.5200
68+ $3.7120 $252.4160
91+ $3.3280 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess