The OPA3S328RGRR is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision op-amp is well-suited for a wide range of applications, including test and measurement systems, medical equipment, and industrial process controls, thanks to its high performance and reliability.
Key Features
- Low Offset Voltage: The OPA3S328RGRR boasts a very low input offset voltage, which significantly improves accuracy in high-precision applications.
- High Bandwidth: With a high gain bandwidth product, this op-amp is capable of handling fast signal changes, making it ideal for high-speed amplification tasks.
- Low Noise: The device exhibits low noise performance, which is critical in applications where signal integrity is paramount.
- Single-Supply Operation: It is designed for single-supply operation, simplifying power supply design and reducing system complexity.
- Robust Build: The OPA3S328RGRR is available in a compact VQFN (RGY) package, which is not only space-saving but also rugged, ensuring durability across various environmental conditions.
Applications
The versatility of the OPA3S328RGRR allows it to be integrated into a multitude of electronic systems. Some of the typical applications include:
- Automated Test Equipment (ATE)
- Precision Data Acquisition Systems
- Professional Audio Equipment
- Active Filter Blocks
- Analog Signal Conditioning
Technical Specifications
The OPA3S328RGRR is packed with technical features that ensure optimal performance in demanding scenarios:
- Supply Voltage Range: Specified for operation from 2.7 V to 5.5 V
- Output Rail-to-Rail: Provides increased dynamic range in mixed-signal environments
- Temperature Range: Capable of operating in a wide temperature range, making it suitable for industrial applications
Ordering and Packaging
The OPA3S328RGRR comes in a VQFN-16 package and is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. TI provides comprehensive support including detailed datasheets, design resources, and technical assistance to facilitate the integration of this op-amp into your design.