EN
  • EN
  • DE

OPA602AU/2K5

Part No OPA602AU/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed Precision Difet OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Difet
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 35 V/μs
GBP - Gain Bandwidth Product 6.5MHz
Current - Input Bias 2pA
Voltage - Input Offset 1mV
Operating Supply Current 3mA
Output Current per Channel 20mA
Dual Supply Voltage (±) 10 V ~ 36 V, ±5 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233843-OPA602AU/2K5
Manufacturer Homepage www.ti.com
Family Name OPA602
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Audio, Medical, Signal Processing
Ultra Librarian 3D Model Ultra Librarian OPA602AU/2K5 CAD Model

Description

The OPA602AU/2K5 is a high-performance operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is well-suited for a wide range of applications, including professional audio equipment, test equipment, and high-end consumer electronics. With its exceptional linearity and low distortion, the OPA602AU/2K5 is ideal for applications requiring the highest level of signal fidelity.

Key Features

  • Wide Bandwidth: The OPA602AU/2K5 offers a wide bandwidth of 20MHz, which is beneficial for fast signal processing applications.
  • Low Noise: It exhibits low noise performance, making it suitable for audio applications and other sensitive instrumentation that require a clean signal path.
  • High Output Drive: Capable of delivering a high output drive, this op-amp can easily handle demanding loads.
  • Single-Supply Operation: It is designed to operate effectively with a single power supply, simplifying circuit design and power management.
  • Stable with High Capacitive Loads: The OPA602AU/2K5 remains stable even with high capacitive loads, ensuring reliable performance in a variety of conditions.

Applications

The versatile nature of the OPA602AU/2K5 makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Professional Audio Equipment: Mixers, amplifiers, and recording equipment benefit from the low distortion and high linearity of the OPA602AU/2K5.
  • Test and Measurement: High precision instrumentation such as oscilloscopes and signal analyzers require the stability and accuracy provided by this operational amplifier.
  • Active Filters and Signal Processing: Its wide bandwidth and low noise characteristics make it suitable for active filtering and complex signal processing tasks.
  • Data Acquisition Systems: In systems where data integrity is critical, the OPA602AU/2K5 ensures that signals are amplified without significant degradation.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The OPA602AU/2K5 is no exception, as it is built to meet high standards of performance and durability. Whether used in commercial or industrial settings, this operational amplifier is designed to deliver consistent results over a long operational life.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess